Capital Lighting, Inc. 60-887 Exterior -Wall Mount 714359

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 20.00 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Black Product Name: One Light Wall Lantern UPC: 045923608872 Category: Wall Lanterns Glass: Clear Beveled Safety Listing: Wet Top to outlet: 9.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 20.00 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Black Product Name: One Light Wall Lantern UPC: 045923608872 Category: Wall Lanterns Glass: Clear Beveled Safety Listing: Wet Top to outlet: 9.75

Suppliers

Company
Product
Description
Supplier Links
60-887 Exterior -Wall Mount - 714359 - Capital Lighting, Inc.
Columbus, OH, USA
60-887 Exterior -Wall Mount
714359
60-887 Exterior -Wall Mount 714359
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 20.00 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Black Product Name: One Light Wall Lantern UPC: 045923608872 Category: Wall Lanterns Glass: Clear Beveled Safety Listing: Wet Top to outlet: 9.75

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 20.00
Extension: 9.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Textured Black
Product Name: One Light Wall Lantern
UPC: 045923608872
Category: Wall Lanterns
Glass: Clear Beveled
Safety Listing: Wet
Top to outlet: 9.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714359
Product Name 60-887 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details