Capital Lighting, Inc. 60-885 Exterior -Wall Mount 714327

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 20.00 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Wall Lantern UPC: 045923608858 Category: Wall Lanterns Glass: Clear Beveled Safety Listing: Wet Top to outlet: 9.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 20.00 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Wall Lantern UPC: 045923608858 Category: Wall Lanterns Glass: Clear Beveled Safety Listing: Wet Top to outlet: 9.75

Suppliers

Company
Product
Description
Supplier Links
60-885 Exterior -Wall Mount - 714327 - Capital Lighting, Inc.
Columbus, OH, USA
60-885 Exterior -Wall Mount
714327
60-885 Exterior -Wall Mount 714327
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 20.00 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Wall Lantern UPC: 045923608858 Category: Wall Lanterns Glass: Clear Beveled Safety Listing: Wet Top to outlet: 9.75

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 20.00
Extension: 9.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Product Name: One Light Wall Lantern
UPC: 045923608858
Category: Wall Lanterns
Glass: Clear Beveled
Safety Listing: Wet
Top to outlet: 9.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714327
Product Name 60-885 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details