Capital Lighting, Inc. 60-488 Exterior -Hanging 714197

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Bronze Product Name: One Light Hanging Lantern UPC: 045923604881 Category: Hanging Lanterns Glass: Clear Safety Listing: Wet Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Bronze Product Name: One Light Hanging Lantern UPC: 045923604881 Category: Hanging Lanterns Glass: Clear Safety Listing: Wet Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-488 Exterior -Hanging - 714197 - Capital Lighting, Inc.
Columbus, OH, USA
60-488 Exterior -Hanging
714197
60-488 Exterior -Hanging 714197
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Bronze Product Name: One Light Hanging Lantern UPC: 045923604881 Category: Hanging Lanterns Glass: Clear Safety Listing: Wet Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Old Bronze
Product Name: One Light Hanging Lantern
UPC: 045923604881
Category: Hanging Lanterns
Glass: Clear
Safety Listing: Wet
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714197
Product Name 60-488 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details