Capital Lighting, Inc. 60-473 Exterior -Ceiling Mount 714149

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Flush Mount UPC: 045923604737 Category: Flush Mounts Glass: Textured Frosted Safety Listing: Wet Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Flush Mount UPC: 045923604737 Category: Flush Mounts Glass: Textured Frosted Safety Listing: Wet Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
60-473 Exterior -Ceiling Mount - 714149 - Capital Lighting, Inc.
Columbus, OH, USA
60-473 Exterior -Ceiling Mount
714149
60-473 Exterior -Ceiling Mount 714149
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Flush Mount UPC: 045923604737 Category: Flush Mounts Glass: Textured Frosted Safety Listing: Wet Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 5.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Black
Product Name: Two Light Flush Mount
UPC: 045923604737
Category: Flush Mounts
Glass: Textured Frosted
Safety Listing: Wet
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714149
Product Name 60-473 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details