Capital Lighting, Inc. 5231-962 Foyer/Hall Lanterns-Glass w/Frame 713931

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.38 Height: 15.75 Length 15.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Brushed Nickel Product Name: Three-Light Hall Foyer UPC: 785652523199 Category: Close to Ceiling Lighting Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:4 15/16`` H:31/32`` Chain: 36`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.38 Height: 15.75 Length 15.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Brushed Nickel Product Name: Three-Light Hall Foyer UPC: 785652523199 Category: Close to Ceiling Lighting Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:4 15/16`` H:31/32`` Chain: 36`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
5231-962 Foyer/Hall Lanterns-Glass w/Frame - 713931 - Capital Lighting, Inc.
Columbus, OH, USA
5231-962 Foyer/Hall Lanterns-Glass w/Frame
713931
5231-962 Foyer/Hall Lanterns-Glass w/Frame 713931
PRODUCT DETAILS / SPECS Width/Dia: 9.38 Height: 15.75 Length 15.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Brushed Nickel Product Name: Three-Light Hall Foyer UPC: 785652523199 Category: Close to Ceiling Lighting Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:4 15/16`` H:31/32`` Chain: 36`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 9.38
Height: 15.75
Length 15.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Brushed Nickel
Product Name: Three-Light Hall Foyer
UPC: 785652523199
Category: Close to Ceiling Lighting
Connection: Dual Mount
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:4 15/16`` H:31/32``
Chain: 36``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713931
Product Name 5231-962 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details