Capital Lighting, Inc. 4858-05 Bathroom Fixtures-Two Lights 713767

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.25 Length 7.25 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two-Light Chrome Wall/Bath UPC: 785652485855 Category: Wall - Bath Lighting Glass: Opal Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.25 Length 7.25 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two-Light Chrome Wall/Bath UPC: 785652485855 Category: Wall - Bath Lighting Glass: Opal Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
4858-05 Bathroom Fixtures-Two Lights - 713767 - Capital Lighting, Inc.
Columbus, OH, USA
4858-05 Bathroom Fixtures-Two Lights
713767
4858-05 Bathroom Fixtures-Two Lights 713767
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.25 Length 7.25 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two-Light Chrome Wall/Bath UPC: 785652485855 Category: Wall - Bath Lighting Glass: Opal Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 7.25
Length 7.25
Extension: 7.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Product Name: Two-Light Chrome Wall/Bath
UPC: 785652485855
Category: Wall - Bath Lighting
Glass: Opal
Connection: Wall / Bath
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713767
Product Name 4858-05 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details