Capital Lighting, Inc. 9323-40 Landscape Ltg.-Accent 713760

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 6.50 Length 6.50 Bulb Type: Bi-Pin Qty: 1 Wattage: 35 Finish: Chestnut Product Name: Ambiance Landscape Lighting System Spot Light UPC: 785652932304 Category: Landscape Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 36`` Wire: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 6.50 Length 6.50 Bulb Type: Bi-Pin Qty: 1 Wattage: 35 Finish: Chestnut Product Name: Ambiance Landscape Lighting System Spot Light UPC: 785652932304 Category: Landscape Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 36`` Wire: 36``

Suppliers

Company
Product
Description
Supplier Links
9323-40 Landscape Ltg.-Accent - 713760 - Capital Lighting, Inc.
Columbus, OH, USA
9323-40 Landscape Ltg.-Accent
713760
9323-40 Landscape Ltg.-Accent 713760
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 6.50 Length 6.50 Bulb Type: Bi-Pin Qty: 1 Wattage: 35 Finish: Chestnut Product Name: Ambiance Landscape Lighting System Spot Light UPC: 785652932304 Category: Landscape Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 36`` Wire: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 6.50
Length 6.50
Bulb
Type: Bi-Pin
Qty: 1
Wattage: 35
Finish: Chestnut
Product Name: Ambiance Landscape Lighting System Spot Light
UPC: 785652932304
Category: Landscape Lighting
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 36``
Wire: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713760
Product Name 9323-40 Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details