Capital Lighting, Inc. 9313-12 Landscape Ltg.-Accent 713746

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 7.00 Length 7.00 Bulb Type: Par30 Qty: 1 Wattage: 75 Finish: Black Product Name: 120 Volt Die-Cast Landscape Accent Light UPC: 785652931321 Category: Landscape Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 36`` Wire: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 7.00 Length 7.00 Bulb Type: Par30 Qty: 1 Wattage: 75 Finish: Black Product Name: 120 Volt Die-Cast Landscape Accent Light UPC: 785652931321 Category: Landscape Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 36`` Wire: 36``

Suppliers

Company
Product
Description
Supplier Links
9313-12 Landscape Ltg.-Accent - 713746 - Capital Lighting, Inc.
Columbus, OH, USA
9313-12 Landscape Ltg.-Accent
713746
9313-12 Landscape Ltg.-Accent 713746
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 7.00 Length 7.00 Bulb Type: Par30 Qty: 1 Wattage: 75 Finish: Black Product Name: 120 Volt Die-Cast Landscape Accent Light UPC: 785652931321 Category: Landscape Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 36`` Wire: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 7.00
Length 7.00
Bulb
Type: Par30
Qty: 1
Wattage: 75
Finish: Black
Product Name: 120 Volt Die-Cast Landscape Accent Light
UPC: 785652931321
Category: Landscape Lighting
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 36``
Wire: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713746
Product Name 9313-12 Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details