Capital Lighting, Inc. 7925BLE-15 Flush Mounts-Bowl Style 713710

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 3.25 Length 3.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Product Name: Single-Light Ceiling Fixture UPC: 785652925412 Category: Close to Ceiling Lighting Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 3.25 Length 3.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Product Name: Single-Light Ceiling Fixture UPC: 785652925412 Category: Close to Ceiling Lighting Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
7925BLE-15 Flush Mounts-Bowl Style - 713710 - Capital Lighting, Inc.
Columbus, OH, USA
7925BLE-15 Flush Mounts-Bowl Style
713710
7925BLE-15 Flush Mounts-Bowl Style 713710
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 3.25 Length 3.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Product Name: Single-Light Ceiling Fixture UPC: 785652925412 Category: Close to Ceiling Lighting Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 3.25
Length 3.25
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: White
Product Name: Single-Light Ceiling Fixture
UPC: 785652925412
Category: Close to Ceiling Lighting
Connection: Key Slots
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713710
Product Name 7925BLE-15 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details