Capital Lighting, Inc. 8254-68 Exterior -Post/Pier Head 713701

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.00 Length 15.00 Bulb Qty: 1 Wattage: 150 Finish: White Plastic Product Name: Single-Light Outdoor Post Lantern UPC: 785652825484 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.00 Length 15.00 Bulb Qty: 1 Wattage: 150 Finish: White Plastic Product Name: Single-Light Outdoor Post Lantern UPC: 785652825484 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8254-68 Exterior -Post/Pier Head - 713701 - Capital Lighting, Inc.
Columbus, OH, USA
8254-68 Exterior -Post/Pier Head
713701
8254-68 Exterior -Post/Pier Head 713701
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.00 Length 15.00 Bulb Qty: 1 Wattage: 150 Finish: White Plastic Product Name: Single-Light Outdoor Post Lantern UPC: 785652825484 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 15.00
Length 15.00
Bulb
Qty: 1
Wattage: 150
Finish: White Plastic
Product Name: Single-Light Outdoor Post Lantern
UPC: 785652825484
Category: Outdoor Lighting
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713701
Product Name 8254-68 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details