Capital Lighting, Inc. 7662-02 Flush Mounts-Cage Style 713696

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.50 Length 6.50 Bulb Type: G16.5 Qty: 4 Wattage: 25 Finish: Polished Brass Product Name: Four-Light Bound Glass Ceiling UPC: 785652766220 Category: Close to Ceiling Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.50 Length 6.50 Bulb Type: G16.5 Qty: 4 Wattage: 25 Finish: Polished Brass Product Name: Four-Light Bound Glass Ceiling UPC: 785652766220 Category: Close to Ceiling Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
7662-02 Flush Mounts-Cage Style - 713696 - Capital Lighting, Inc.
Columbus, OH, USA
7662-02 Flush Mounts-Cage Style
713696
7662-02 Flush Mounts-Cage Style 713696
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.50 Length 6.50 Bulb Type: G16.5 Qty: 4 Wattage: 25 Finish: Polished Brass Product Name: Four-Light Bound Glass Ceiling UPC: 785652766220 Category: Close to Ceiling Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 6.50
Length 6.50
Bulb
Type: G16.5
Qty: 4
Wattage: 25
Finish: Polished Brass
Product Name: Four-Light Bound Glass Ceiling
UPC: 785652766220
Category: Close to Ceiling Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713696
Product Name 7662-02 Flush Mounts-Cage Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details