Capital Lighting, Inc. 8324-15 Exterior -Wall Mt./Flush 713674

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.25 Length 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: Single-Light Piedmont Outdoor Wall Lantern UPC: 785652832451 Category: Outdoor Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.25 Length 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: Single-Light Piedmont Outdoor Wall Lantern UPC: 785652832451 Category: Outdoor Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8324-15 Exterior -Wall Mt./Flush - 713674 - Capital Lighting, Inc.
Columbus, OH, USA
8324-15 Exterior -Wall Mt./Flush
713674
8324-15 Exterior -Wall Mt./Flush 713674
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.25 Length 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: Single-Light Piedmont Outdoor Wall Lantern UPC: 785652832451 Category: Outdoor Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.25
Length 5.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Product Name: Single-Light Piedmont Outdoor Wall Lantern
UPC: 785652832451
Category: Outdoor Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713674
Product Name 8324-15 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details