Capital Lighting, Inc. 4871-02 Bathroom Fixtures-Two Lights 713651

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 7.75 Length 7.75 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Brass Product Name: Two-Light Brass Wall/Bath UPC: 785652487125 Category: Wall - Bath Lighting Glass: Clear Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1 1/4`` W:6 1/8`` H:4 1/2`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 7.75 Length 7.75 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Brass Product Name: Two-Light Brass Wall/Bath UPC: 785652487125 Category: Wall - Bath Lighting Glass: Clear Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1 1/4`` W:6 1/8`` H:4 1/2`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
4871-02 Bathroom Fixtures-Two Lights - 713651 - Capital Lighting, Inc.
Columbus, OH, USA
4871-02 Bathroom Fixtures-Two Lights
713651
4871-02 Bathroom Fixtures-Two Lights 713651
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 7.75 Length 7.75 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Brass Product Name: Two-Light Brass Wall/Bath UPC: 785652487125 Category: Wall - Bath Lighting Glass: Clear Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1 1/4`` W:6 1/8`` H:4 1/2`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 7.75
Length 7.75
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Brass
Product Name: Two-Light Brass Wall/Bath
UPC: 785652487125
Category: Wall - Bath Lighting
Glass: Clear
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: DP:1 1/4`` W:6 1/8`` H:4 1/2``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713651
Product Name 4871-02 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details