Capital Lighting, Inc. 7525-15 Flush Mounts-Bowl Style 713612

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.31 Height: 6.06 Length 6.06 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two-Light Ceiling Fixture UPC: 785652752551 Category: Close to Ceiling Lighting Glass: Clear Ribbed Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.31 Height: 6.06 Length 6.06 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two-Light Ceiling Fixture UPC: 785652752551 Category: Close to Ceiling Lighting Glass: Clear Ribbed Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
7525-15 Flush Mounts-Bowl Style - 713612 - Capital Lighting, Inc.
Columbus, OH, USA
7525-15 Flush Mounts-Bowl Style
713612
7525-15 Flush Mounts-Bowl Style 713612
PRODUCT DETAILS / SPECS Width/Dia: 12.31 Height: 6.06 Length 6.06 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two-Light Ceiling Fixture UPC: 785652752551 Category: Close to Ceiling Lighting Glass: Clear Ribbed Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 12.31
Height: 6.06
Length 6.06
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: White
Product Name: Two-Light Ceiling Fixture
UPC: 785652752551
Category: Close to Ceiling Lighting
Glass: Clear Ribbed
Connection: Key Slots
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713612
Product Name 7525-15 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details