Capital Lighting, Inc. 4138-15 Sconces-Pocket 713611

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 6.75 Length 6.75 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: Single-Light Wall/Bath Sconce UPC: 785652413858 Category: Wall - Bath Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 6.75 Length 6.75 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: Single-Light Wall/Bath Sconce UPC: 785652413858 Category: Wall - Bath Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
4138-15 Sconces-Pocket - 713611 - Capital Lighting, Inc.
Columbus, OH, USA
4138-15 Sconces-Pocket
713611
4138-15 Sconces-Pocket 713611
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 6.75 Length 6.75 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: Single-Light Wall/Bath Sconce UPC: 785652413858 Category: Wall - Bath Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 6.75
Length 6.75
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Product Name: Single-Light Wall/Bath Sconce
UPC: 785652413858
Category: Wall - Bath Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713611
Product Name 4138-15 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details