Capital Lighting, Inc. 9241-12 Landscape Ltg.-Step Lights 713605

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.13 Height: 4.00 Length 4.00 Bulb Type: T5 Qty: 2 Wattage: 18 Finish: Black Product Name: Ambiance Recessed Brick Light UPC: 785652924125 Category: Landscape Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 36`` Wire: 6``
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.13 Height: 4.00 Length 4.00 Bulb Type: T5 Qty: 2 Wattage: 18 Finish: Black Product Name: Ambiance Recessed Brick Light UPC: 785652924125 Category: Landscape Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 36`` Wire: 6``

Suppliers

Company
Product
Description
Supplier Links
9241-12 Landscape Ltg.-Step Lights - 713605 - Capital Lighting, Inc.
Columbus, OH, USA
9241-12 Landscape Ltg.-Step Lights
713605
9241-12 Landscape Ltg.-Step Lights 713605
PRODUCT DETAILS / SPECS Width/Dia: 3.13 Height: 4.00 Length 4.00 Bulb Type: T5 Qty: 2 Wattage: 18 Finish: Black Product Name: Ambiance Recessed Brick Light UPC: 785652924125 Category: Landscape Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 36`` Wire: 6``

PRODUCT DETAILS / SPECS
Width/Dia: 3.13
Height: 4.00
Length 4.00
Bulb
Type: T5
Qty: 2
Wattage: 18
Finish: Black
Product Name: Ambiance Recessed Brick Light
UPC: 785652924125
Category: Landscape Lighting
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 36``
Wire: 6``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713605
Product Name 9241-12 Landscape Ltg.-Step Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details