Capital Lighting, Inc. 4872-05 Bathroom Fixtures-Three Lights 713481

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 6.50 Length 6.50 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three-Light Chrome Wall/Bath UPC: 785652487255 Category: Wall - Bath Lighting Glass: Clear Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1 1/4`` W:6 1/8`` H:4 1/2`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 6.50 Length 6.50 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three-Light Chrome Wall/Bath UPC: 785652487255 Category: Wall - Bath Lighting Glass: Clear Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1 1/4`` W:6 1/8`` H:4 1/2`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
4872-05 Bathroom Fixtures-Three Lights - 713481 - Capital Lighting, Inc.
Columbus, OH, USA
4872-05 Bathroom Fixtures-Three Lights
713481
4872-05 Bathroom Fixtures-Three Lights 713481
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 6.50 Length 6.50 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three-Light Chrome Wall/Bath UPC: 785652487255 Category: Wall - Bath Lighting Glass: Clear Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1 1/4`` W:6 1/8`` H:4 1/2`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 6.50
Length 6.50
Extension: 8.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Product Name: Three-Light Chrome Wall/Bath
UPC: 785652487255
Category: Wall - Bath Lighting
Glass: Clear
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: DP:1 1/4`` W:6 1/8`` H:4 1/2``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713481
Product Name 4872-05 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details