Capital Lighting, Inc. 7506-02 Flush Mounts-Bowl Style 713409

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 6.75 Length 6.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Brass Product Name: Three-Light Ceiling UPC: 785652750601 Category: Close to Ceiling Lighting Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 6.75 Length 6.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Brass Product Name: Three-Light Ceiling UPC: 785652750601 Category: Close to Ceiling Lighting Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
7506-02 Flush Mounts-Bowl Style - 713409 - Capital Lighting, Inc.
Columbus, OH, USA
7506-02 Flush Mounts-Bowl Style
713409
7506-02 Flush Mounts-Bowl Style 713409
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 6.75 Length 6.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Brass Product Name: Three-Light Ceiling UPC: 785652750601 Category: Close to Ceiling Lighting Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 6.75
Length 6.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Brass
Product Name: Three-Light Ceiling
UPC: 785652750601
Category: Close to Ceiling Lighting
Connection: Key Slots
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713409
Product Name 7506-02 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details