Capital Lighting, Inc. 5367PC-15 Flush Mounts-Bowl Style 713103

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.16 Length 7.16 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: Single-Light Close To Ceiling Fixture UPC: 785652536755 Category: Close to Ceiling Lighting Glass: Smooth White Connection: Key Slots Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.16 Length 7.16 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: Single-Light Close To Ceiling Fixture UPC: 785652536755 Category: Close to Ceiling Lighting Glass: Smooth White Connection: Key Slots Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
5367PC-15 Flush Mounts-Bowl Style - 713103 - Capital Lighting, Inc.
Columbus, OH, USA
5367PC-15 Flush Mounts-Bowl Style
713103
5367PC-15 Flush Mounts-Bowl Style 713103
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.16 Length 7.16 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: Single-Light Close To Ceiling Fixture UPC: 785652536755 Category: Close to Ceiling Lighting Glass: Smooth White Connection: Key Slots Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.16
Length 7.16
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Product Name: Single-Light Close To Ceiling Fixture
UPC: 785652536755
Category: Close to Ceiling Lighting
Glass: Smooth White
Connection: Key Slots
Safety Rating: cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 713103
Product Name 5367PC-15 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details