Capital Lighting, Inc. 10954TZ Exterior -Wall Mount 712859

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 17.00 Extension: 10.5 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Tannery Bronze Weight: 4.35 Product Name: One Light Outdoor Fixture UPC: 783927178310 Category: Outdoor Glass: Light Linen Shipped Via: Ups Safety Rating: CSA Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 17.00 Extension: 10.5 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Tannery Bronze Weight: 4.35 Product Name: One Light Outdoor Fixture UPC: 783927178310 Category: Outdoor Glass: Light Linen Shipped Via: Ups Safety Rating: CSA Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
10954TZ Exterior -Wall Mount - 712859 - Capital Lighting, Inc.
Columbus, OH, USA
10954TZ Exterior -Wall Mount
712859
10954TZ Exterior -Wall Mount 712859
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 17.00 Extension: 10.5 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Tannery Bronze Weight: 4.35 Product Name: One Light Outdoor Fixture UPC: 783927178310 Category: Outdoor Glass: Light Linen Shipped Via: Ups Safety Rating: CSA Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 17.00
Extension: 10.5
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Tannery Bronze
Weight: 4.35
Product Name: One Light Outdoor Fixture
UPC: 783927178310
Category: Outdoor
Glass: Light Linen
Shipped Via: Ups
Safety Rating: CSA
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712859
Product Name 10954TZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details