Capital Lighting, Inc. OL3413CB Exterior -Ceiling Mount 712636

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Corinthian Bronze Weight: 7.26 Product Name: Two Light Ceiling Fixture UPC: 014817290585 Category: Outdoor Glass: Amber ribbed Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Corinthian Bronze Weight: 7.26 Product Name: Two Light Ceiling Fixture UPC: 014817290585 Category: Outdoor Glass: Amber ribbed Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
OL3413CB Exterior -Ceiling Mount - 712636 - Capital Lighting, Inc.
Columbus, OH, USA
OL3413CB Exterior -Ceiling Mount
712636
OL3413CB Exterior -Ceiling Mount 712636
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Corinthian Bronze Weight: 7.26 Product Name: Two Light Ceiling Fixture UPC: 014817290585 Category: Outdoor Glass: Amber ribbed Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Corinthian Bronze
Weight: 7.26
Product Name: Two Light Ceiling Fixture
UPC: 014817290585
Category: Outdoor
Glass: Amber ribbed
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712636
Product Name OL3413CB Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2410008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details