Capital Lighting, Inc. 30831-ABP Exterior -Wall Mount 712299

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 16.50 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Bronze Patina Product Name: Three Light Wall Lantern UPC: 46335894518 Category: Wall Lantern Glass: Ochere Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 16.50 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Bronze Patina Product Name: Three Light Wall Lantern UPC: 46335894518 Category: Wall Lantern Glass: Ochere Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
30831-ABP Exterior -Wall Mount - 712299 - Capital Lighting, Inc.
Columbus, OH, USA
30831-ABP Exterior -Wall Mount
712299
30831-ABP Exterior -Wall Mount 712299
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 16.50 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Bronze Patina Product Name: Three Light Wall Lantern UPC: 46335894518 Category: Wall Lantern Glass: Ochere Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 16.50
Extension: 12
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Aged Bronze Patina
Product Name: Three Light Wall Lantern
UPC: 46335894518
Category: Wall Lantern
Glass: Ochere
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712299
Product Name 30831-ABP Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details