Capital Lighting, Inc. 2462-AG Exterior -Wall Mount 712281

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.25 Length 14.25 Extension: 9 Bulb Qty: 1 Wattage: 100 Finish: Autumn Gold Product Name: One Light Wall lantern UPC: 46335866089 Category: Wall Lantern Glass: Clear Shipped Via: UPS Oversize Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.25 Length 14.25 Extension: 9 Bulb Qty: 1 Wattage: 100 Finish: Autumn Gold Product Name: One Light Wall lantern UPC: 46335866089 Category: Wall Lantern Glass: Clear Shipped Via: UPS Oversize Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
2462-AG Exterior -Wall Mount - 712281 - Capital Lighting, Inc.
Columbus, OH, USA
2462-AG Exterior -Wall Mount
712281
2462-AG Exterior -Wall Mount 712281
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.25 Length 14.25 Extension: 9 Bulb Qty: 1 Wattage: 100 Finish: Autumn Gold Product Name: One Light Wall lantern UPC: 46335866089 Category: Wall Lantern Glass: Clear Shipped Via: UPS Oversize Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.25
Length 14.25
Extension: 9
Bulb
Qty: 1
Wattage: 100
Finish: Autumn Gold
Product Name: One Light Wall lantern
UPC: 46335866089
Category: Wall Lantern
Glass: Clear
Shipped Via: UPS Oversize
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712281
Product Name 2462-AG Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details