Capital Lighting, Inc. 96185-NI Mid. Chandeliers-Glass Down 712188

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Natural Iron Product Name: Five Light Down Chandelier UPC: 46335896390 Category: Chandelier Glass: Ochere Finished Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Natural Iron Product Name: Five Light Down Chandelier UPC: 46335896390 Category: Chandelier Glass: Ochere Finished Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
96185-NI Mid. Chandeliers-Glass Down - 712188 - Capital Lighting, Inc.
Columbus, OH, USA
96185-NI Mid. Chandeliers-Glass Down
712188
96185-NI Mid. Chandeliers-Glass Down 712188
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Natural Iron Product Name: Five Light Down Chandelier UPC: 46335896390 Category: Chandelier Glass: Ochere Finished Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 25.75
Height: 24.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Natural Iron
Product Name: Five Light Down Chandelier
UPC: 46335896390
Category: Chandelier
Glass: Ochere Finished
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712188
Product Name 96185-NI Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details