Capital Lighting, Inc. 14424-BST Pendants-Bowl Style 712169

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brownstone Product Name: Three Light Pendant-BST
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brownstone Product Name: Three Light Pendant-BST

Suppliers

Company
Product
Description
Supplier Links
14424-BST Pendants-Bowl Style - 712169 - Capital Lighting, Inc.
Columbus, OH, USA
14424-BST Pendants-Bowl Style
712169
14424-BST Pendants-Bowl Style 712169
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brownstone Product Name: Three Light Pendant-BST

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 25.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brownstone
Product Name: Three Light Pendant-BST

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712169
Product Name 14424-BST Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details