Capital Lighting, Inc. 14422-BST Sconces-Double Glass 712145

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brownstone Product Name: Two Light Wall Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brownstone Product Name: Two Light Wall Lamp

Suppliers

Company
Product
Description
Supplier Links
14422-BST Sconces-Double Glass - 712145 - Capital Lighting, Inc.
Columbus, OH, USA
14422-BST Sconces-Double Glass
712145
14422-BST Sconces-Double Glass 712145
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brownstone Product Name: Two Light Wall Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 14.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brownstone
Product Name: Two Light Wall Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712145
Product Name 14422-BST Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details