Capital Lighting, Inc. 96102-NI Bathroom Fixtures-Two Lights 712045

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 8.50 Length 8.50 Extension: 9.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Natural Iron Product Name: Two Light Bath Bar UPC: 46335896291 Category: Bath/Vanity/Wall Sconces Glass: Ochere Finished Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 8.50 Length 8.50 Extension: 9.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Natural Iron Product Name: Two Light Bath Bar UPC: 46335896291 Category: Bath/Vanity/Wall Sconces Glass: Ochere Finished Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
96102-NI Bathroom Fixtures-Two Lights - 712045 - Capital Lighting, Inc.
Columbus, OH, USA
96102-NI Bathroom Fixtures-Two Lights
712045
96102-NI Bathroom Fixtures-Two Lights 712045
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 8.50 Length 8.50 Extension: 9.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Natural Iron Product Name: Two Light Bath Bar UPC: 46335896291 Category: Bath/Vanity/Wall Sconces Glass: Ochere Finished Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 17.25
Height: 8.50
Length 8.50
Extension: 9.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Natural Iron
Product Name: Two Light Bath Bar
UPC: 46335896291
Category: Bath/Vanity/Wall Sconces
Glass: Ochere Finished
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712045
Product Name 96102-NI Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details