Capital Lighting, Inc. 95632-OB Pendants-Glass Down 712034

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Old Bronze Product Name: One Light Pendant UPC: 46335893665 Category: Pendant Glass: Sculpted Ochere Luster Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Old Bronze Product Name: One Light Pendant UPC: 46335893665 Category: Pendant Glass: Sculpted Ochere Luster Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
95632-OB Pendants-Glass Down - 712034 - Capital Lighting, Inc.
Columbus, OH, USA
95632-OB Pendants-Glass Down
712034
95632-OB Pendants-Glass Down 712034
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Old Bronze Product Name: One Light Pendant UPC: 46335893665 Category: Pendant Glass: Sculpted Ochere Luster Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 17.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Old Bronze
Product Name: One Light Pendant
UPC: 46335893665
Category: Pendant
Glass: Sculpted Ochere Luster
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712034
Product Name 95632-OB Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details