Capital Lighting, Inc. P5445-30 Exterior -Post/Pier Head 709586

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Post Lantern UPC: 785247134571 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Post Lantern UPC: 785247134571 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5445-30 Exterior -Post/Pier Head - 709586 - Capital Lighting, Inc.
Columbus, OH, USA
P5445-30 Exterior -Post/Pier Head
709586
P5445-30 Exterior -Post/Pier Head 709586
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Post Lantern UPC: 785247134571 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Product Name: One Light Post Lantern
UPC: 785247134571
Category: Outdoor
Glass: Clear Seeded
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709586
Product Name P5445-30 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details