Capital Lighting, Inc. P5083-84 Mini Pendants-Rod 709531

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Product Name: One Light Mini Pendant UPC: 785247135516 Category: Pendants Mini Pendants Glass: Weathered Sandstone Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Product Name: One Light Mini Pendant UPC: 785247135516 Category: Pendants Mini Pendants Glass: Weathered Sandstone Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5083-84 Mini Pendants-Rod - 709531 - Capital Lighting, Inc.
Columbus, OH, USA
P5083-84 Mini Pendants-Rod
709531
P5083-84 Mini Pendants-Rod 709531
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Product Name: One Light Mini Pendant UPC: 785247135516 Category: Pendants Mini Pendants Glass: Weathered Sandstone Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 17.00
Length 17.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Espresso
Product Name: One Light Mini Pendant
UPC: 785247135516
Category: Pendants Mini Pendants
Glass: Weathered Sandstone
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709531
Product Name P5083-84 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details