PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Bronze
Product Name: Three Light Ceiling Fan
UPC: 785247138784
Category: Ceiling Fans
Glass: White Etched
Safety Rating: Ul
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 709304 |
| Product Name | P2623-20 Fans-Light Kits |
| Application | Residential |