Capital Lighting, Inc. P4510-81 Large Chandeliers-Glass Shade 709284

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 39.00 Length 39.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Antique Nickel Product Name: 12 Light Chandelier UPC: 785247133932 Category: Chandeliers Glass: Etched Ribbed Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 39.00 Length 39.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Antique Nickel Product Name: 12 Light Chandelier UPC: 785247133932 Category: Chandeliers Glass: Etched Ribbed Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4510-81 Large Chandeliers-Glass Shade - 709284 - Capital Lighting, Inc.
Columbus, OH, USA
P4510-81 Large Chandeliers-Glass Shade
709284
P4510-81 Large Chandeliers-Glass Shade 709284
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 39.00 Length 39.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Antique Nickel Product Name: 12 Light Chandelier UPC: 785247133932 Category: Chandeliers Glass: Etched Ribbed Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 39.00
Length 39.00
Bulb
Type: Medium
Qty: 12
Wattage: 100
Finish: Antique Nickel
Product Name: 12 Light Chandelier
UPC: 785247133932
Category: Chandeliers
Glass: Etched Ribbed
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709284
Product Name P4510-81 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details