Capital Lighting, Inc. P3466-75 Flush Mounts-Bowl Style 709041

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Mahogany Product Name: Two Light Close To Ceiling UPC: 785247132140 Category: Close To Ceiling Glass: Etched Marbelized Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Mahogany Product Name: Two Light Close To Ceiling UPC: 785247132140 Category: Close To Ceiling Glass: Etched Marbelized Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3466-75 Flush Mounts-Bowl Style - 709041 - Capital Lighting, Inc.
Columbus, OH, USA
P3466-75 Flush Mounts-Bowl Style
709041
P3466-75 Flush Mounts-Bowl Style 709041
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Mahogany Product Name: Two Light Close To Ceiling UPC: 785247132140 Category: Close To Ceiling Glass: Etched Marbelized Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Aged Mahogany
Product Name: Two Light Close To Ceiling
UPC: 785247132140
Category: Close To Ceiling
Glass: Etched Marbelized
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709041
Product Name P3466-75 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details