Capital Lighting, Inc. 60-106 Sconces-Pocket 708954

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 7.75 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Bronze Product Name: One Light Wall Fixture UPC: 045923601064 Category: Wall Fixture Glass: Amber Water Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 7.75 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Bronze Product Name: One Light Wall Fixture UPC: 045923601064 Category: Wall Fixture Glass: Amber Water Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-106 Sconces-Pocket - 708954 - Capital Lighting, Inc.
Columbus, OH, USA
60-106 Sconces-Pocket
708954
60-106 Sconces-Pocket 708954
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 7.75 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Bronze Product Name: One Light Wall Fixture UPC: 045923601064 Category: Wall Fixture Glass: Amber Water Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 7.75
Extension: 6.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Old Bronze
Product Name: One Light Wall Fixture
UPC: 045923601064
Category: Wall Fixture
Glass: Amber Water
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708954
Product Name 60-106 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details