Capital Lighting, Inc. 60-384 Semi-Flush Mts.-Bowl Style 708927

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Textured Flat Black Product Name: Three Light Semi-Flush UPC: 045923603846 Category: Semi-Flush Glass: Alabaster Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Textured Flat Black Product Name: Three Light Semi-Flush UPC: 045923603846 Category: Semi-Flush Glass: Alabaster Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-384 Semi-Flush Mts.-Bowl Style - 708927 - Capital Lighting, Inc.
Columbus, OH, USA
60-384 Semi-Flush Mts.-Bowl Style
708927
60-384 Semi-Flush Mts.-Bowl Style 708927
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Textured Flat Black Product Name: Three Light Semi-Flush UPC: 045923603846 Category: Semi-Flush Glass: Alabaster Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 15.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Textured Flat Black
Product Name: Three Light Semi-Flush
UPC: 045923603846
Category: Semi-Flush
Glass: Alabaster
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708927
Product Name 60-384 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details