Capital Lighting, Inc. 60-155 Bathroom Fixtures-Two Lights 708925

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Textured Black Product Name: Two Light Vanity UPC: 045923601552 Category: Vanity Glass: Alabaster Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Textured Black Product Name: Two Light Vanity UPC: 045923601552 Category: Vanity Glass: Alabaster Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-155 Bathroom Fixtures-Two Lights - 708925 - Capital Lighting, Inc.
Columbus, OH, USA
60-155 Bathroom Fixtures-Two Lights
708925
60-155 Bathroom Fixtures-Two Lights 708925
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Textured Black Product Name: Two Light Vanity UPC: 045923601552 Category: Vanity Glass: Alabaster Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 11.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Textured Black
Product Name: Two Light Vanity
UPC: 045923601552
Category: Vanity
Glass: Alabaster
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708925
Product Name 60-155 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details