Capital Lighting, Inc. 60-417 Mid. Chandeliers-Glass Up 708907

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 24.50 Bulb Type: G18.5 Qty: 5 Wattage: 60 Finish: Dorado Bronze Product Name: Five Light Chandelier UPC: 045923604171 Category: Chandeliers Glass: Sepia Colored Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 24.50 Bulb Type: G18.5 Qty: 5 Wattage: 60 Finish: Dorado Bronze Product Name: Five Light Chandelier UPC: 045923604171 Category: Chandeliers Glass: Sepia Colored Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-417 Mid. Chandeliers-Glass Up - 708907 - Capital Lighting, Inc.
Columbus, OH, USA
60-417 Mid. Chandeliers-Glass Up
708907
60-417 Mid. Chandeliers-Glass Up 708907
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 24.50 Bulb Type: G18.5 Qty: 5 Wattage: 60 Finish: Dorado Bronze Product Name: Five Light Chandelier UPC: 045923604171 Category: Chandeliers Glass: Sepia Colored Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 27.25
Height: 24.50
Bulb
Type: G18.5
Qty: 5
Wattage: 60
Finish: Dorado Bronze
Product Name: Five Light Chandelier
UPC: 045923604171
Category: Chandeliers
Glass: Sepia Colored
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708907
Product Name 60-417 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790902 - RS Components, Ltd.
Specs
Lamp Type LED
View Details