Capital Lighting, Inc. 60-448 Flush Mounts-Bowl Style 708702

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: Quad G24q-2 Qty: 3 Wattage: 18 Finish: Brushed Nickel Product Name: Three Light Flush Mount UPC: 045923604485 Category: Flush Mounts Glass: Frosted Melon Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: Quad G24q-2 Qty: 3 Wattage: 18 Finish: Brushed Nickel Product Name: Three Light Flush Mount UPC: 045923604485 Category: Flush Mounts Glass: Frosted Melon Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-448 Flush Mounts-Bowl Style - 708702 - Capital Lighting, Inc.
Columbus, OH, USA
60-448 Flush Mounts-Bowl Style
708702
60-448 Flush Mounts-Bowl Style 708702
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: Quad G24q-2 Qty: 3 Wattage: 18 Finish: Brushed Nickel Product Name: Three Light Flush Mount UPC: 045923604485 Category: Flush Mounts Glass: Frosted Melon Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.00
Bulb
Type: Quad G24q-2
Qty: 3
Wattage: 18
Finish: Brushed Nickel
Product Name: Three Light Flush Mount
UPC: 045923604485
Category: Flush Mounts
Glass: Frosted Melon
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708702
Product Name 60-448 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details