PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 8.00
Extension: 7.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Copper Bronze
Product Name: Four Light Vanity
UPC: 045923600623
Category: Vanity
Glass: Champagne Linen Washed
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 708668 |
| Product Name | 60-062 Bathroom Fixtures-Four Lights |
| Application | Residential |