Capital Lighting, Inc. 60-958 Exterior -Hanging 708469

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Penny Bronze Product Name: Three Light Hanging Lantern UPC: 045923609589 Category: Hanging Lanterns Glass: Clear Seed Safety Listing: Wet Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Penny Bronze Product Name: Three Light Hanging Lantern UPC: 045923609589 Category: Hanging Lanterns Glass: Clear Seed Safety Listing: Wet Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-958 Exterior -Hanging - 708469 - Capital Lighting, Inc.
Columbus, OH, USA
60-958 Exterior -Hanging
708469
60-958 Exterior -Hanging 708469
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Penny Bronze Product Name: Three Light Hanging Lantern UPC: 045923609589 Category: Hanging Lanterns Glass: Clear Seed Safety Listing: Wet Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 19.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Old Penny Bronze
Product Name: Three Light Hanging Lantern
UPC: 045923609589
Category: Hanging Lanterns
Glass: Clear Seed
Safety Listing: Wet
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708469
Product Name 60-958 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details