Capital Lighting, Inc. 60-974 Exterior -Post/Pier Head 708442

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 19.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Penny Bronze Product Name: Two Light Post Lantern UPC: 045923609749 Category: Post Lanterns Glass: Clear Water Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 19.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Penny Bronze Product Name: Two Light Post Lantern UPC: 045923609749 Category: Post Lanterns Glass: Clear Water Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
60-974 Exterior -Post/Pier Head - 708442 - Capital Lighting, Inc.
Columbus, OH, USA
60-974 Exterior -Post/Pier Head
708442
60-974 Exterior -Post/Pier Head 708442
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 19.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Penny Bronze Product Name: Two Light Post Lantern UPC: 045923609749 Category: Post Lanterns Glass: Clear Water Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 19.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Old Penny Bronze
Product Name: Two Light Post Lantern
UPC: 045923609749
Category: Post Lanterns
Glass: Clear Water
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708442
Product Name 60-974 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details