Capital Lighting, Inc. Mid. Chandeliers-Candle 708316

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cape Coral Product Name: Three Light Chandelier UPC: 842639004086 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cape Coral Product Name: Three Light Chandelier UPC: 842639004086 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Candle - 708316 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Candle
708316
Mid. Chandeliers-Candle 708316
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cape Coral Product Name: Three Light Chandelier UPC: 842639004086 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 23.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Cape Coral
Product Name: Three Light Chandelier
UPC: 842639004086
Category: Chandelier
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708316
Product Name Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details