Capital Lighting, Inc. Large Chandeliers-Candle 708313

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 41.00 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Cape Coral Product Name: 16 Light Chandelier UPC: 842639004147 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 41.00 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Cape Coral Product Name: 16 Light Chandelier UPC: 842639004147 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Large Chandeliers-Candle - 708313 - Capital Lighting, Inc.
Columbus, OH, USA
Large Chandeliers-Candle
708313
Large Chandeliers-Candle 708313
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 41.00 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Cape Coral Product Name: 16 Light Chandelier UPC: 842639004147 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 36.50
Height: 41.00
Bulb
Type: Candelabra
Qty: 16
Wattage: 60
Finish: Cape Coral
Product Name: 16 Light Chandelier
UPC: 842639004147
Category: Chandelier
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708313
Product Name Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details