Capital Lighting, Inc. 30721-MP Exterior -Wall Mount 708215

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.50 Extension: 14 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mediterranean Patina Product Name: Four Light Wall Lantern UPC: 46335885585 Category: Wall Lantern Glass: Amber Patina Shipped Via: UPS Oversize Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.50 Extension: 14 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mediterranean Patina Product Name: Four Light Wall Lantern UPC: 46335885585 Category: Wall Lantern Glass: Amber Patina Shipped Via: UPS Oversize Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
30721-MP Exterior -Wall Mount - 708215 - Capital Lighting, Inc.
Columbus, OH, USA
30721-MP Exterior -Wall Mount
708215
30721-MP Exterior -Wall Mount 708215
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.50 Extension: 14 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mediterranean Patina Product Name: Four Light Wall Lantern UPC: 46335885585 Category: Wall Lantern Glass: Amber Patina Shipped Via: UPS Oversize Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 16.50
Extension: 14
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Mediterranean Patina
Product Name: Four Light Wall Lantern
UPC: 46335885585
Category: Wall Lantern
Glass: Amber Patina
Shipped Via: UPS Oversize
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708215
Product Name 30721-MP Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details