Capital Lighting, Inc. Bathroom Fixtures-Two Lights 708191

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.50 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Silver Mist Product Name: Two Light Vanity UPC: 842639004192 Category: Vanity Glass: Champagne Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.50 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Silver Mist Product Name: Two Light Vanity UPC: 842639004192 Category: Vanity Glass: Champagne Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Two Lights - 708191 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Two Lights
708191
Bathroom Fixtures-Two Lights 708191
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.50 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Silver Mist Product Name: Two Light Vanity UPC: 842639004192 Category: Vanity Glass: Champagne Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.50
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Silver Mist
Product Name: Two Light Vanity
UPC: 842639004192
Category: Vanity
Glass: Champagne Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708191
Product Name Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details