Capital Lighting, Inc. P7319-33EBWB Semi-Flush Mts.-Bowl Style 707935

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 13.25 Bulb Type: CFL Qty: 3 Wattage: 26 Finish: Cobblestone Product Name: Three Light Close To Ceiling UPC: 785247133222 Category: Close To Ceiling Glass: Faux Tiffany Art Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 13.25 Bulb Type: CFL Qty: 3 Wattage: 26 Finish: Cobblestone Product Name: Three Light Close To Ceiling UPC: 785247133222 Category: Close To Ceiling Glass: Faux Tiffany Art Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P7319-33EBWB Semi-Flush Mts.-Bowl Style - 707935 - Capital Lighting, Inc.
Columbus, OH, USA
P7319-33EBWB Semi-Flush Mts.-Bowl Style
707935
P7319-33EBWB Semi-Flush Mts.-Bowl Style 707935
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 13.25 Bulb Type: CFL Qty: 3 Wattage: 26 Finish: Cobblestone Product Name: Three Light Close To Ceiling UPC: 785247133222 Category: Close To Ceiling Glass: Faux Tiffany Art Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 13.25
Bulb
Type: CFL
Qty: 3
Wattage: 26
Finish: Cobblestone
Product Name: Three Light Close To Ceiling
UPC: 785247133222
Category: Close To Ceiling
Glass: Faux Tiffany Art
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 707935
Product Name P7319-33EBWB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details