Capital Lighting, Inc. P7325-10EBWB Flush Mounts-Bowl Style 707913

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 5.50 Bulb Type: GX24Q1 Qty: 3 Wattage: 13 Finish: Polished Brass Product Name: Three Light Close To Ceiling UPC: 785247133284 Category: Close To Ceiling Glass: Satin White Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 5.50 Bulb Type: GX24Q1 Qty: 3 Wattage: 13 Finish: Polished Brass Product Name: Three Light Close To Ceiling UPC: 785247133284 Category: Close To Ceiling Glass: Satin White Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P7325-10EBWB Flush Mounts-Bowl Style - 707913 - Capital Lighting, Inc.
Columbus, OH, USA
P7325-10EBWB Flush Mounts-Bowl Style
707913
P7325-10EBWB Flush Mounts-Bowl Style 707913
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 5.50 Bulb Type: GX24Q1 Qty: 3 Wattage: 13 Finish: Polished Brass Product Name: Three Light Close To Ceiling UPC: 785247133284 Category: Close To Ceiling Glass: Satin White Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 5.50
Bulb
Type: GX24Q1
Qty: 3
Wattage: 13
Finish: Polished Brass
Product Name: Three Light Close To Ceiling
UPC: 785247133284
Category: Close To Ceiling
Glass: Satin White
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 707913
Product Name P7325-10EBWB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details