Capital Lighting, Inc. 22800 Bathroom Fixtures-Two Lights 706759

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 8 Product Name: Two Light Bathroom/Vanity Fixture UPC: 792977228005 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 8 Product Name: Two Light Bathroom/Vanity Fixture UPC: 792977228005 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
22800 Bathroom Fixtures-Two Lights - 706759 - Capital Lighting, Inc.
Columbus, OH, USA
22800 Bathroom Fixtures-Two Lights
706759
22800 Bathroom Fixtures-Two Lights 706759
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 8 Product Name: Two Light Bathroom/Vanity Fixture UPC: 792977228005 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 9.00
Length 9.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 8
Product Name: Two Light Bathroom/Vanity Fixture
UPC: 792977228005
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706759
Product Name 22800 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details