Capital Lighting, Inc. 22801 Bathroom Fixtures-Three Lights 706757

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 12 Product Name: Three Light Bathroom/Vanity Fixture UPC: 792977228012 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 12 Product Name: Three Light Bathroom/Vanity Fixture UPC: 792977228012 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
22801 Bathroom Fixtures-Three Lights - 706757 - Capital Lighting, Inc.
Columbus, OH, USA
22801 Bathroom Fixtures-Three Lights
706757
22801 Bathroom Fixtures-Three Lights 706757
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 12 Product Name: Three Light Bathroom/Vanity Fixture UPC: 792977228012 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 9.00
Length 9.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 12
Product Name: Three Light Bathroom/Vanity Fixture
UPC: 792977228012
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706757
Product Name 22801 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details