Capital Lighting, Inc. 22401 Sconces-Pocket 706731

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 25.00 Length 25.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Golden Bronze Weight: 9 Product Name: Two Light Wall Sconce UPC: 792977224014 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 25.00 Length 25.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Golden Bronze Weight: 9 Product Name: Two Light Wall Sconce UPC: 792977224014 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
22401 Sconces-Pocket - 706731 - Capital Lighting, Inc.
Columbus, OH, USA
22401 Sconces-Pocket
706731
22401 Sconces-Pocket 706731
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 25.00 Length 25.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Golden Bronze Weight: 9 Product Name: Two Light Wall Sconce UPC: 792977224014 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 25.00
Length 25.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Golden Bronze
Weight: 9
Product Name: Two Light Wall Sconce
UPC: 792977224014
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706731
Product Name 22401 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details